The C1608X5R1A225KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications requiring a stable and reliable capacitor in a small form factor.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering
- General-purpose circuit applications
- Mobile devices
- Consumer electronics
Features
- Small 0603 case size (1.6mm x 0.8mm)
- X5R dielectric
- Surface mount technology (SMT)
- RoHS compliant
- Lead-free
Benefits
- Miniaturization of electronic circuits due to its small size.
- Stable capacitance over temperature and voltage variations.
- Easy and reliable assembly using SMT.
- Environmentally friendly due to RoHS compliance and lead-free construction.
- Cost-effective solution for general-purpose applications.
Additional Details
The C1608X5R1A225KT000E capacitor features an X5R dielectric, which provides stable capacitance characteristics over a temperature range of -55°C to +85°C. The small 0603 case size makes it suitable for dense PCB layouts. It's commonly used as a bypass or decoupling capacitor to filter noise and stabilize voltage levels in electronic circuits.
Specific parameters of the C1608X5R1A225KT000E capacitor typically include:
- Capacitance Value: 2.2 uF (2.2 microfarads)
- Voltage Rating: 10V DC
- Tolerance: 10%
- Operating Temperature: -55°C to +85°C