Microchip Technology AT90S231312SC Microcontroller
The AT90S231312SC is a high-performance, low-power 8-bit AVR RISC-based microcontroller produced by Microchip Technology. This microcontroller is designed to offer both flexibility and efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Featuring a compact and efficient architecture, the AT90S231312SC comes with 2KB ISP flash memory, 128B EEPROM, and 128B SRAM. The ISP (In-System Programmable) flash enables the microcontroller to be programmed while embedded in the final application, providing a great level of flexibility for software updates and product enhancements without the need for additional external programming hardware.
The device operates at a voltage range of 2.7V to 6V, ensuring compatibility with both 5V systems and battery-powered applications that require lower voltages. With a maximum clock frequency of 10MHz, the AT90S231312SC is capable of executing powerful instructions in a single clock cycle, thus achieving throughputs approaching 1 MIPS per MHz and balancing power consumption with processing speed.
Connectivity and interface options on the AT90S231312SC include a variety of peripherals such as a UART for serial communication, an SPI (Serial Peripheral Interface) for high-speed data transfer, and an analog comparator. These features enable the microcontroller to connect and communicate efficiently with other components in a system.
The AT90S231312SC also offers robust security and safety features. With its Watchdog Timer, the microcontroller can recover from unexpected software errors, enhancing the reliability of applications that require consistent performance and uptime. Furthermore, the device's power-on reset and programmable brown-out detection ensure proper operation during power-up sequences or under low-voltage conditions.
For developers, Microchip Technology provides a comprehensive development ecosystem for the AT90S231312SC, including software tools, application notes, and development boards. This support helps to streamline the development process and reduce time-to-market for products utilizing this versatile microcontroller.
In summary, the AT90S231312SC from Microchip Technology is a versatile and efficient microcontroller, packed with features that make it suitable for a multitude of embedded applications requiring low power consumption, high integration, and flexible programming capabilities.