Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 4.5V ~ 5.5V, 8V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Style SMD
Manufacturer Package 30-LSSOP
Supplier Device Package 30-SSOP
Family Part Number LB11696V
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195061-LB11696V-TLM-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11696V-TLM-E CAD Model

Description

The LB11696V-TLM-E from ON Semiconductor is a highly integrated and efficient motor driver designed to provide optimal control for three-phase brushless DC motors. This advanced semiconductor device is engineered to cater to a wide array of applications requiring precise motor operation, such as fans, blowers, and other rotary motion devices.

The LB11696V-TLM-E stands out with its robust feature set that includes a built-in voltage regulator, which contributes to its stable operation even under fluctuating power supply conditions. Its high-efficiency design not only promotes energy savings but also ensures that the device operates with minimal heat generation, thereby extending the lifespan of the motor and the driver itself.

Key Features

  • Three-Phase Brushless Motor Control: This motor driver is specifically designed to manage the precise control needed for three-phase brushless DC motors, providing smooth and reliable operation.
  • Integrated Voltage Regulator: The inclusion of an onboard voltage regulator ensures that the LB11696V-TLM-E maintains consistent performance even with an unstable power supply.
  • Low Power Consumption: Its energy-efficient design makes it an ideal choice for battery-powered applications, where power conservation is critical.
  • Heat Management: The device's ability to minimize heat generation contributes to a safer operation and prolongs the motor's service life.
  • Compact Package: The LB11696V-TLM-E is available in a compact package, allowing for easy integration into various designs without requiring a lot of space.

Applications

The versatility of the LB11696V-TLM-E motor driver lends itself to a wide range of applications. It is particularly well-suited for small-scale industrial equipment, home appliances, and HVAC systems where efficient and reliable motor control is essential. Its compact size and energy-saving characteristics also make it a favorable choice for portable and battery-operated devices.

With its combination of performance, efficiency, and integration, the LB11696V-TLM-E from ON Semiconductor is a standout solution for designers looking to enhance the capabilities of their motor-driven products.

You May Also Be Interested in

Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8560 $59.2800
12+ $9.7281 $116.7372
18+ $9.4240 $169.6320
25+ $9.1200 $228.0000
32+ $8.8161 $282.1152
43+ $7.9041 $339.8763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,670 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention