EN
  • EN
  • DE

DRV8701PRGER

Part No DRV8701PRGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications General
Operating Supply Voltage 0 V ~ 5.5 V
Voltage - Load 5.9 V ~ 45 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1168585-DRV8701PRGER
Manufacturer Homepage www.ti.com
Family Name DRV8701PRGER
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8701PRGER CAD Model

Description

The DRV8701PRGER is a versatile and robust motor driver integrated circuit (IC) from Texas Instruments, designed to efficiently control brushed DC motors. This advanced motor driver is housed in a compact QFN package, engineered to cater to space-constrained applications while delivering optimal performance.

Key Features:

  • High-Performance Motor Control: The DRV8701PRGER is capable of delivering up to 3.6A of continuous output current, making it suitable for a wide range of motor driving applications.
  • Wide Voltage Range: This motor driver operates over a broad supply voltage range from 6.5V to 45V, allowing for flexible integration into various system designs.
  • Integrated Protection Features: The device includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction protection, ensuring reliable operation and longevity of the motor and the system.
  • Configurable Control: Users can configure the DRV8701PRGER through a simple PHASE/ENABLE interface, providing straightforward and efficient motor control.
  • External Brake and Sense Resistor: The IC allows for the connection of an external brake resistor to enhance deceleration, and an external sense resistor for accurate current sensing.
  • Small Footprint: The compact QFN package with a size of 4.40 mm x 6.50 mm allows the DRV8701PRGER to be used in applications where space is at a premium.

Applications:

The DRV8701PRGER is ideal for a variety of applications that require precise and reliable motor control. These include, but are not limited to:

  • Robotics and automated guided vehicles (AGVs)
  • Power tools and garden equipment
  • Industrial pumps and fans
  • Consumer electronics and toys
  • Health and fitness equipment

With its robust design and comprehensive feature set, the DRV8701PRGER from Texas Instruments is an excellent choice for designers looking to enhance their motor control systems with a reliable and powerful driver solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
120+ $0.8458 $101.4960
185+ $0.8172 $151.1820
265+ $0.7600 $201.4000
345+ $0.7315 $252.3675
430+ $0.7029 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess