Products specifications

Mounting SMD (SMT)
Case / Package 100
Coil Resistance 1.7 MΩ
Coil Voltage (AC) 100 V
Contact Current Rating 5 A
Height 95 mm
Length 22.5 mm
Maximum Operating Temperature 60 °C
Max Supply Voltage (AC) 240 V
Min Operating Temperature -20 °C
Mount DIN Rail
Operating Supply Voltage 240 V
Power Consumption 4.6 W
REACH SVHC Unknown
RoHS Compliant
Throw Configuration SPDT
Width 100 mm
Win Source Part Number 1104186-K8AKVS3100240VAC
Categories PMIC - Motor Drivers,Controllers
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K8AKVS3100240VAC CAD Model

Description

The Omron 1104186-K8AKVS3100240VAC is a PMIC motor driver/controller with a coil resistance of 1.7MΩ and a contact current rating of 5A.

  • Coil Resistance: 1.7MΩ
  • Contact Current Rating: 5A
  • Coil Voltage: 100V (AC)
  • Maximum Operating Temperature: 60°C
  • Minimum Operating Temperature: -20°C
  • Power Consumption: 4.6W
  • Max Supply Voltage: 240V (AC)
  • Mount: DIN rail mount
  • Throw Configuration: SPDT
  • Length: 22.5mm
  • Height: 95mm
  • Width: 100mm
  • Application: PMIC motor drivers and controllers

You May Also Be Interested in

Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to $2.7962
ECAD model for TEA3718SFPTR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention