Microchip Technology's PIC16F675I/P Microcontroller
The PIC16F675I/P is a high-performance, 8-bit microcontroller from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is packed with Microchip's advanced RISC architecture and is designed to deliver power efficiency and versatility for a wide range of applications. The PIC16F675I/P is particularly suitable for automation, consumer electronics, automotive industries, and more.
Key Features:
- Flash Memory: The device includes 1.75 KB of flash memory, which provides ample space for application code and data storage, and allows for easy reprogramming and updates.
- EEPROM Data Memory: With 128 bytes of EEPROM, the PIC16F675I/P offers reliable data storage for critical data that must be preserved during power cycles.
- RAM: The microcontroller comes with 64 bytes of RAM, providing sufficient working memory for various tasks and operations.
- I/O Pins: It features 12 I/O pins, allowing for flexible connection to other components and peripherals.
- Analog-to-Digital Converter (ADC): The built-in 10-bit ADC enables the microcontroller to interface with analog sensors and devices, making it ideal for sensor-based applications.
- Timers and Comparators: The device includes two comparators and a timer, which are essential for tasks requiring precise timing and comparison operations.
- In-Circuit Serial Programming™ (ICSP™): The ICSP feature facilitates programming and reprogramming of the microcontroller without removing it from the circuit.
- Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it versatile for use in both low and standard voltage applications.
- Temperature Range: The PIC16F675I/P is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
Applications:
The PIC16F675I/P is ideal for a variety of applications, including but not limited to:
- Automotive systems
- Home appliances
- Industrial control systems
- Consumer electronics
- Medical devices
With its robust set of features and Microchip's reputation for quality, the PIC16F675I/P microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products.