Products specifications Report Issue?

Category Cables, Wires - Management - Solder Sleeve
Mfr TE Connectivity
Series *
Package Tray
Product Status Active
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1365062-D-436-58
Ultra Librarian 3D Model Ultra Librarian D-436-58 CAD Model

Description

The 1365062-D-436-58 is a solder sleeve for cable and wire management from TE Connectivity.

  • Product Status: Active
  • Application: Cable and Wire Management
  • Packaging: Tray
  • HTSUS Code: 3926.90.9985
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL / Solder Sleeve
Need more? Email Us
ECAD model for CWT-3805
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
ECAD model for D-181-1224-90/9
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17\
Need more? Email Us
ECAD model for SO63-3-55-24-90
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
ECAD model for D-150-0174
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
ECAD model for D-436-42CS2908
TE Connectivity
SOLDERSLEEVE / Connector Terminals, Solder Sleeve Wire Terminator
Need more? Email Us
ECAD model for D-141-0108CS407CSG
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.248" BLK / Wire to Wire Solder Sleeve Black 0.248" (6.30mm)
Lowest to $112.7273
ECAD model for D-150-0708-5
TE Connectivity
D-150-0378
Need more? Email Us
ECAD model for CN4612-000
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
ECAD model for D-110-35

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention