EN
  • EN
  • DE

MAX4427MJA

Part No MAX4427MJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual High-Speed 1.5A MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213632-MAX4427MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4427MJA CAD Model

Description

Introducing the MAX4427MJA Dual High-Speed MOSFET Driver from Maxim Integrated

The MAX4427MJA is a powerful dual high-speed MOSFET driver designed to complement a wide range of applications requiring efficient power management and precision. Manufactured by Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits, this driver is built to deliver outstanding performance and reliability.

Key Features

  • High Peak Current: The MAX4427MJA can deliver a peak current of up to 1.5A, making it capable of driving large capacitive loads with ease.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Fast Switching Times: With propagation delays as low as 30ns and transition times of 35ns at CL = 1000pF, the driver ensures rapid response times, which is essential for high-frequency operations.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, allowing for versatile usage in various circuit configurations.
  • Latch-Up Protection: Enhanced latch-up immunity provides robustness and ensures stable operation under extreme conditions.

Applications

The MAX4427MJA is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor controllers
  • High-speed line drivers
  • Pulse generators

Package and Quality

This MOSFET driver comes in a CERDIP-8 package, known for its excellent thermal and electrical characteristics. The package ensures that the device can withstand harsh industrial environments while maintaining high levels of performance.

Conclusion

The MAX4427MJA from Maxim Integrated is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Whether you're designing a new power supply, upgrading a motor control system, or developing high-speed communication lines, this MOSFET driver is designed to meet the stringent requirements of your applications. By choosing the MAX4427MJA, you are selecting a product that stands for efficiency, durability, and precision.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess