EN
  • EN
  • DE

UP1540P

Part No UP1540P
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001891-UP1540P
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UP1540P CAD Model

Description

NXP UP1540P - Power Management Integrated Circuit

The NXP UP1540P is a sophisticated and versatile power management integrated circuit (PMIC) designed to meet the demanding requirements of modern electronic devices. This high-performance chip is engineered to provide stable and efficient power supply solutions, making it an ideal choice for a wide range of applications, including mobile phones, portable media players, and other compact, battery-powered gadgets.

Key Features

  • High Efficiency: The UP1540P is built for maximum power efficiency, which helps in prolonging battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, allowing for precise power delivery to various subsystems.
  • Integrated Power MOSFETs: The inclusion of built-in power MOSFETs reduces the need for external components, thus saving space and simplifying the design process.
  • Programmable Voltage Regulation: The device offers programmable voltage regulation, enabling customization to match specific power requirements of different components.
  • Protection Features: It comes with an array of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the power management system.

Applications

The versatility of the NXP UP1540P makes it suitable for a broad spectrum of applications. Its high efficiency and compact form factor are especially beneficial in portable devices where power conservation and space constraints are critical considerations.

Technical Specifications

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage Range: Adjustable to meet application needs
  • Switching Frequency: High-frequency operation for reduced ripple and component size
  • Package: Available in a space-saving package

The NXP UP1540P represents a cutting-edge solution for power management, delivering reliability, flexibility, and performance. Its integration of advanced features in a compact package makes it a go-to choice for designers looking to optimize their power supply systems in space-constrained environments.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess