EN
  • EN
  • DE

HEF4018BT

Part No HEF4018BT
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Syn Positive Edge Triggered 5-BIT Up Ring Counter PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062474-HEF4018BT
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4018BT CAD Model

Description

Product Overview: NXP HEF4018BT

The NXP HEF4018BT is a high-performance, versatile integrated circuit that serves as a presetable synchronous 4-bit binary up/down counter. This precision-engineered device is part of the HEF4000 family, which is renowned for its robustness and reliability in various electronic applications. The HEF4018BT is specifically designed to meet the needs of complex digital systems requiring counter functions with the flexibility of up/down counting capabilities.

Key Features

  • Synchronous Counting: The HEF4018BT ensures precise timing and control as it counts in synchronization with a clock signal, making it ideal for applications where timing accuracy is critical.
  • Up/Down Counting: With the ability to count both upwards and downwards, this counter offers enhanced flexibility for a wide range of applications, from digital clocks to process control systems.
  • Presettable Count: Users can preset the counter to a desired value, which can be loaded at any time, allowing for quick initialization or resetting of the count sequence.
  • Binary Counter: As a 4-bit binary counter, the HEF4018BT can count from 0 to 15 (in binary: 0000 to 1111), making it suitable for digital systems that operate on binary logic.
  • Multiple Counting Modes: The device supports multiple modes of operation, including enable, disable, up/down count, and parallel load for presetting the counter.

Applications

The HEF4018BT is commonly used in various applications, such as:

  • Industrial control systems
  • Digital timers and clocks
  • Frequency dividers
  • Event counters
  • Process monitoring equipment

Technical Specifications

  • Supply Voltage Range: 3 V to 15 V
  • Operating Temperature: -40°C to +85°C
  • Package: SO16 (Small Outline Package with 16 leads)
  • Logic Family: HEF4000B

The NXP HEF4018BT is a testament to NXP's commitment to providing high-quality, durable, and functional components for the electronics industry. Its combination of features makes it an excellent choice for designers looking to implement reliable counting solutions in their digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess