EN
  • EN
  • DE

T74LS86B1

Part No T74LS86B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097854-T74LS86B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS86B1 CAD Model

Description

The T74LS86B1 is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and efficiency in digital applications. This particular IC is a member of the low-power Schottky family, which is designed to offer a balanced compromise between speed and power consumption, making it an ideal choice for a wide range of electronic systems.

The T74LS86B1 is a quadruple 2-input exclusive OR (XOR) gate. This logic gate is a fundamental component used in digital circuits to implement boolean functions. Each gate within the IC can be used independently, providing designers with flexibility and the ability to create complex logic circuits without the need for multiple different chips.

With its standard TTL (Transistor-Transistor Logic) interface, the T74LS86B1 is compatible with a variety of digital systems, ensuring easy integration into existing designs. The device operates over a wide range of voltages, typically from 4.75V to 5.25V, which allows for stable operation even under varying power supply conditions.

The T74LS86B1 is available in a DIP (Dual In-line Package) form factor, making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes. Its robust construction ensures that it can withstand the rigors of both the manufacturing process and long-term operation in a final product.

Key features of the T74LS86B1 include its fast switching times, which are critical for high-speed digital circuits, and its low power consumption, which helps to reduce the overall energy requirements of the system it is used in. Additionally, the device has a wide operating temperature range, making it suitable for use in environments that may experience extreme conditions.

In summary, the T74LS86B1 from STMicroelectronics is a versatile, high-quality XOR gate IC that offers designers the performance and reliability needed for a broad range of digital applications. Whether you're working on consumer electronics, automotive systems, or industrial controls, the T74LS86B1 is a dependable choice that will help ensure your designs operate as intended.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess