EN
  • EN
  • DE

XPSUAB11CP

Part No XPSUAB11CP
Manufacturer Schneider Electric
Catalog Controllers - Machine Safety
Description SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Machine Safety
Mfr Schneider Electric
Series Harmony XPS
Package Box
Controller Type Safety Edge
Voltage - Supply 24VAC/DC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 55°C
Approval Agency cULus, TUV
MSL Level 1 (Unlimited)
Other Names 4008-XPSUAB11CP
Standard Package 1
Win Source Part Number 1097353-XPSUAB11CP
Ultra Librarian 3D Model Ultra Librarian XPSUAB11CP CAD Model

Description

The Harmony XPS safety edge controller is an industrial automation and control device that is designed to ensure machine safety.

  • Termination Style: screw terminal
  • Package: box
  • Controller Type: safety edge
  • Voltage Supply: 24VAC/DC
  • Mounting: DIN rail
  • Operating Temperature Range: -25°C to 55°C
  • Safety Category and Contact Rating @ Voltage: not specified
  • Auxiliary Outputs or Type: none
  • Safety Outputs or Type: none
  • Ingress Protection: not specified
  • Standard Package: one
  • Alternative Parts (Cross-Reference): not specified
  • Approvals: cULus and TUV
  • Manufacturer: Schneider Electric

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Omron
Need more? Email Us
Omron
SAFETY CPU CIP 127 CONN 2MB / Machine Safety Controller Supply
Need more? Email Us
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Lowest to $1,128.1270
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess