Products specifications Report Issue?

Win Source Part Number 1097839-T74LS14M1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS14M1 CAD Model

Description

The T74LS14M1 from STMicroelectronics is a high-performance Hex Schmitt-Trigger Inverter designed for integration into a wide range of digital applications. This integrated circuit is part of the 74LS logic family, renowned for its low power consumption and high-speed operation. The device features six independent inverters with Schmitt-Trigger inputs, providing a robust solution for signal conditioning and noise immunity.

Key Features

  • Logic Type: Hex Inverter with Schmitt-Trigger inputs
  • Supply Voltage Range: Typically 5V (4.75V to 5.25V)
  • Operating Temperature: 0°C to 70°C, suitable for commercial applications
  • Package: DIP-14 (Dual In-line Package), offering easy integration into through-hole PCB designs
  • High Noise Immunity: Schmitt-Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times
  • Low Power Consumption: A hallmark of the 74LS series, ideal for power-sensitive designs
  • High-Speed Operation: Fast propagation delays and transition times for responsive circuit behavior

Applications

The versatility of the T74LS14M1 allows it to be used in a multitude of electronic circuits and systems. Its primary applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal on digital lines
  • Pulse shaping
  • Logic circuitry requiring high noise immunity

Product Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The T74LS14M1 has undergone rigorous testing to ensure its performance under a variety of conditions. Customers can trust this component for its consistent operation and durability in their electronic designs.

Additional Resources

For more information, including detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA8132N
Lucent
Need more? Email Us
ECAD model for T-51422VSC1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA31273FN(EL)
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $96.3473
ECAD model for T306E
STMicroelectronics
Need more? Email Us
ECAD model for T74LS92B1
Lite-On Inc.
Surface Mount TSPD Thyristor Surge Protection Device
Need more? Email Us
ECAD model for TB4000HL
Toshiba Semiconductor and Storage
Lowest to $1.4022
ECAD model for TA8248K
Lucent
Need more? Email Us
ECAD model for T-51421VSC1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7342F

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention