EN
  • EN
  • DE

TA1017A

Part No TA1017A
Manufacturer TST - Tamsan
Catalog OEM Parts (T - Z)
Description Filter, SAW, 781.5 MHz, 13 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097895-TA1017A
Categories OEM Parts(T-Z)
Manufacturer TST - Tamsan
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1017A CAD Model

Description

The TA1017A is a SAW (Surface Acoustic Wave) filter manufactured by TST - Tamsan. This filter is meticulously designed to selectively pass or reject specific frequencies within an electronic signal. As a critical component in radio frequency (RF) applications, it effectively removes noise and interference, ensuring the clarity and reliability of signal transmission and reception.

Applications

  • Mobile Communication Devices: Used in smartphones to improve signal quality in cellular networks.
  • Wireless Networking Equipment: Employed in Wi-Fi routers and access points to reduce interference.
  • Remote Control Systems: Integrated into remote keyless entry (RKE) systems for automobiles.
  • Satellite Navigation Systems: Utilized in GPS devices to enhance signal clarity and accuracy.
  • Industrial Wireless Sensors: Used in IoT sensors to filter communication signals in industrial environments.

Features

  • Exceptional Selectivity: Provides highly precise filtering, isolating the desired frequency band with minimal interference.
  • Minimal Insertion Loss: Reduces signal attenuation, maintaining signal strength and integrity.
  • Compact Form Factor: Enables easy integration into small electronic devices.
  • Stable Operating Characteristics: Ensures consistent performance across a wide range of temperatures and environmental conditions.

Benefits

  • Improved Signal Clarity: Eliminates unwanted noise and interference, resulting in clearer and more reliable communication.
  • Extended Communication Range: Reduces signal degradation, allowing for communication over greater distances.
  • Reduced Signal Interference: Prevents unwanted signals from disrupting the intended communication.
  • Enhanced Device Performance: Improves the overall functionality and reliability of wireless devices.

Additional Details

SAW filters like the TA1017A play a pivotal role in modern electronic devices, especially those relying on wireless communication. These filters are tailored to specific frequency and bandwidth requirements to meet the application's needs. The precise operating frequency and bandwidth of the TA1017A can be found in the manufacturer's datasheet. Compared to traditional filter types, SAW filters often provide superior performance, smaller size, and lower insertion loss, making them indispensable in ensuring reliable wireless communication across various consumer and industrial applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess