EN
  • EN
  • DE

XTNET2008PBE

Part No XTNET2008PBE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000211-XTNET2008PBE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTNET2008PBE CAD Model

Description

The XTNET2008PBE is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This high-performance chip is part of Texas Instruments’ extensive portfolio of networking and communication solutions, which are engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Speed Interface: The XTNET2008PBE is equipped with a robust high-speed interface that ensures rapid data transfer, making it ideal for applications requiring efficient communication and minimal latency.
  • Durability: Built to withstand harsh operating conditions, this product offers exceptional durability and reliability, a hallmark of Texas Instruments' commitment to quality.
  • Low Power Consumption: Energy efficiency is a critical factor in today's electronic devices, and the XTNET2008PBE delivers by consuming minimal power, thereby extending the lifespan of the end product and reducing operational costs.
  • Advanced Technology: Incorporating the latest in semiconductor technology, the XTNET2008PBE provides enhanced functionality and performance, ensuring it can handle the most challenging tasks.

Applications

The versatility of the XTNET2008PBE makes it suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and gateways
  • High-speed data acquisition and signal processing systems
  • Industrial control and automation platforms
  • Communication infrastructure and wireless base stations

Technical Specifications

The XTNET2008PBE boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Interface Type: High-Speed
  • Operating Temperature Range: Specified by manufacturer
  • Package/Case: Provided in a robust encapsulation
  • Quality and Reliability: In compliance with Texas Instruments' stringent standards

Conclusion

The XTNET2008PBE from Texas Instruments represents a significant advancement in networking and communication technology. Its combination of speed, efficiency, and durability makes it an excellent choice for developers and manufacturers seeking to create high-performance electronic systems. With Texas Instruments' reputation for quality and innovation, the XTNET2008PBE is poised to play a pivotal role in the development of next-generation technology solutions.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess