EN
  • EN
  • DE

UPC1685G

Part No UPC1685G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description GENERAL PURPOSE 5 V FREQUENCY DOWN-CONVERTER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390093-UPC1685G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1685G CAD Model

Description

The UPC1685G is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It's designed for high-frequency applications, particularly in communication and instrumentation systems. This amplifier offers a combination of high gain, wide bandwidth, and low noise figure, making it suitable for enhancing signal strength without significantly degrading signal quality.

Applications

  • CATV Systems: Used in cable television amplifiers to boost signal strength for distribution.
  • Satellite Receivers: Employed in satellite receiver front-ends to amplify weak signals.
  • Instrumentation Amplifiers: Integrated into measurement equipment to enhance the sensitivity of sensors and probes.
  • Wireless Communication Systems: Utilized in various wireless communication devices, such as radios and transmitters, to amplify signals.
  • RF and IF Amplification: General-purpose amplification for radio frequency (RF) and intermediate frequency (IF) signals.

Features

  • Wide Bandwidth: Offers a broad frequency response, allowing it to amplify signals across a wide range of frequencies.
  • High Gain: Provides significant signal amplification, improving signal strength.
  • Low Noise Figure: Minimizes the introduction of noise during amplification, preserving signal quality.
  • Single Supply Voltage: Operates from a single power supply, simplifying circuit design.
  • Small Package Size: Available in compact packages, allowing for integration into space-constrained applications.

Benefits

  • Improved Signal Strength: Amplifies weak signals, enabling reliable communication and measurement.
  • Enhanced Signal Quality: Low noise figure ensures minimal signal degradation during amplification.
  • Simplified Circuit Design: Single supply voltage simplifies power supply requirements.
  • Compact Size: Facilitates integration into small form-factor devices.
  • Versatile Applications: Suitable for a wide range of RF and IF amplification tasks.

Additional Details

The UPC1685G typically requires external components for biasing and impedance matching. The gain and bandwidth characteristics can be adjusted by selecting appropriate external components. Specific electrical characteristics, such as gain, bandwidth, noise figure, and supply voltage range, can be found in the manufacturer's datasheet. This datasheet is critical for proper implementation and optimization of the amplifier in a given application.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess