EN
  • EN
  • DE

UBA2036TS/N1

Part No UBA2036TS/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR FULL BRIDGE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type HID Lamp Controller
Frequency 100kHz
Supply Voltage - Operating 10.5 V to 13.5 V
Operating Supply Current 500μA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 053138-UBA2036TS/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2036TS/N1 CAD Model

Description

The NXP UBA2036TS/N1 is a high-performance, fully integrated high-voltage IC designed primarily for use in compact fluorescent lamps (CFLs) and other lighting applications. This sophisticated component is engineered to drive fluorescent lamps with optimal efficiency and reliability, ensuring a longer lifespan and consistent light output for a variety of lighting solutions.

Key Features

  • High-Voltage Capabilities: The UBA2036TS/N1 is capable of handling high voltages, which is essential for driving fluorescent lamps effectively.
  • Integrated Half-Bridge Controller: It features an integrated half-bridge controller, reducing the number of external components required and simplifying the design and manufacturing process.
  • Integrated Bootstrap Diode: The presence of an integrated bootstrap diode further reduces component count and helps to minimize the PCB footprint.
  • Programmable Preheat and Ignition: The IC allows for programmable preheat and ignition times, enabling the optimization of lamp startup and extending the lamp's life.
  • Protection Features: It comes with multiple protection features, including overvoltage, undervoltage, and overtemperature protections, ensuring safe operation under a variety of conditions.

Applications

The UBA2036TS/N1 is suitable for a wide range of lighting applications, particularly where efficient and reliable lamp driving is necessary. Its primary application is in CFLs, but it can also be utilized in other lighting systems requiring similar control mechanisms.

Technical Specifications

The device operates over a wide supply voltage range and is housed in a space-saving SO16 package. It is designed to be compatible with a variety of lamp types and sizes, making it a versatile choice for lighting designers and manufacturers.

Conclusion

As an integrated solution from NXP, a leader in the semiconductor industry, the UBA2036TS/N1 offers the performance, efficiency, and reliability that modern lighting applications demand. Its integration of critical functions and protection features, coupled with its ease of use, makes it an excellent choice for those looking to create advanced, energy-efficient lighting solutions.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess