EN
  • EN
  • DE

HV853K7-G

Part No HV853K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 500HZ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type EL Lamp Driver
Frequency 50Hz ~ 500Hz
Voltage - Supply 3.2V ~ 5V
Current - Supply 15 mA
Dimming Yes
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number HV853
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599876-HV853K7-G
Ultra Librarian 3D Model Ultra Librarian HV853K7-G CAD Model

Description

The HV853K7-G from Microchip Technology is a state-of-the-art Electroluminescent (EL) lamp driver IC designed to efficiently manage and drive EL displays. This compact, high-voltage driver is perfect for applications requiring a slim form factor and low power consumption, making it an ideal choice for portable, battery-operated devices.

Key Features

  • Integrated High Voltage Output: Capable of generating up to 220Vpp from a 3V power supply, the HV853K7-G is designed to power EL lamps with ease, offering brilliant illumination without the need for external high-voltage components.
  • Low Operating Current: With its low operating current, this driver ensures minimal battery drain, extending the life of your portable devices.
  • Adjustable Output Voltage: The output voltage can be externally adjusted, providing flexibility in the brightness of the EL lamp, which is crucial for different lighting conditions and power-saving strategies.
  • High Efficiency: The device features a built-in oscillator and a high-efficiency boost converter, ensuring optimal power conversion and reducing heat generation.
  • Compact Package: The HV853K7-G is offered in a small SOT-23-6 package, allowing for integration into space-constrained designs without compromising performance.

Applications

The versatility of the HV853K7-G makes it suitable for a wide range of applications, including:

  • Mobile phones and handheld devices
  • Portable instrumentation
  • Backlit displays
  • Keypad illumination for consumer electronics
  • Novelty lighting and promotional items

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV853K7-G is no exception. This EL lamp driver is built to meet the highest standards of reliability and performance, ensuring that your products function consistently and effectively over time.

For further information on the HV853K7-G, including detailed specifications, application notes, and support resources, please visit the Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess