Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 32kHz ~ 115kHz
Voltage - Supply 4V ~ 30V
Current - Supply 500 µA
Dimming No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX754
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214516-MAX754CSE
Ultra Librarian 3D Model Ultra Librarian MAX754CSE CAD Model

Description

The MAX754CSE from Maxim Integrated is a versatile and efficient voltage converter designed to meet the needs of modern electronic devices. This component is engineered to provide a reliable solution for converting and regulating voltages within a wide range of consumer, industrial, and commercial applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage feature, allowing designers to tailor the voltage levels to match specific requirements, ensuring compatibility with various circuits and systems.
  • High Efficiency: With its high-efficiency design, the MAX754CSE ensures minimal power loss during voltage conversion, making it ideal for battery-powered applications where power conservation is crucial.
  • Compact Form Factor: The compact SOIC-16 package makes it easy to integrate into space-constrained designs, providing great functionality without compromising on space.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it a flexible choice for diverse power supply scenarios.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.

Applications

The MAX754CSE is suitable for a multitude of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Power supply modules
  • Industrial control systems
  • Telecommunication equipment

Technical Specifications

Parameter Value Package Type SOIC-16 Input Voltage Range Specified by Manufacturer Output Voltage (Adjustable) Specified by Manufacturer Operating Temperature Range Specified by Manufacturer

For those looking to incorporate the MAX754CSE into their designs, Maxim Integrated provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate integration and ensure optimal performance.

You May Also Be Interested in

STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Need more? Email Us
ECAD model for LX1691IPWTR
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872N
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686EIPW/TR
Maxim Integrated
IC SMD SO16 BACKLGT
Need more? Email Us
ECAD model for MAX1610CSE
NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1175 $72.9400
18+ $7.4809 $134.6562
27+ $7.2472 $195.6744
37+ $7.0133 $259.4921
48+ $6.7797 $325.4256
64+ $6.0782 $389.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention