EN
  • EN
  • DE

LB1830M-S-TE-L

Part No LB1830M-S-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293951-LB1830M-S-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1830M-S-TE-L CAD Model

Description

ON Semiconductor LB1830M-S-TE-L Low Voltage Stepper Motor Driver

The LB1830M-S-TE-L from ON Semiconductor is a high-performance, low-voltage stepper motor driver that is designed to deliver smooth and precise control for a wide range of motor-driven applications. Its compact and efficient design makes it an ideal choice for portable and battery-powered devices, as well as applications where space is at a premium.

This driver is capable of operating at a voltage range of 2.5V to 10.5V, which allows it to be used in systems that run on low voltage power supplies. It is particularly well-suited for driving small stepper motors commonly found in office automation machines, camera lenses, and medical devices.

The LB1830M-S-TE-L incorporates a full-bridge driver, which means it can control the direction and speed of a bipolar stepper motor with ease. The device's built-in PWM (Pulse Width Modulation) control helps in reducing power consumption and heat generation, thus enhancing the overall efficiency of the motor system. This feature is critical in extending the battery life of portable devices.

Designed with protection features, the LB1830M-S-TE-L includes thermal shutdown circuitry and an under-voltage lockout (UVLO) function. These protective measures ensure the longevity of the motor driver by preventing damage due to overheating or power supply issues. Moreover, the device is packaged in a compact SOP-10 package, which allows for a small footprint on the PCB and simplifies the design process.

With its low power consumption, robust protection features, and small package size, the LB1830M-S-TE-L stepper motor driver is an excellent choice for designers looking to add reliable and efficient motor control to their low-voltage applications. ON Semiconductor's commitment to quality ensures that this driver will provide consistent performance and contribute to the overall reliability of the end product.

Whether you're developing a new portable device or looking to improve an existing application, the LB1830M-S-TE-L from ON Semiconductor offers a versatile and practical motor driving solution.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess