EN
  • EN
  • DE

MC34072G-S08-R

Part No MC34072G-S08-R
Manufacturer UTC
Catalog Misc Products
Description HIGH SLEW RATE, WIDE BANDWIDTH , SINGLE SUPPLY OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830412-MC34072G-S08-R
Ultra Librarian 3D Model Ultra Librarian MC34072G-S08-R CAD Model

Description

The UTC MC34072G-S08-R is a dual operational amplifier (op-amp) characterized by its high slew rate and wide bandwidth, making it suitable for applications requiring fast signal processing and amplification. Manufactured by Unisonic Technologies Co. (UTC), it provides two independent op-amps within a single package, offering versatility and space efficiency.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and active filters in audio systems.
  • Signal Conditioning: Amplifies and conditions weak signals from sensors and transducers.
  • Active Filters: Implements active filters for signal processing in various electronic systems.
  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifiers for precise measurement applications.

Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • High Slew Rate: Offers a high slew rate for fast signal processing and amplification.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying signals across a broad frequency range.
  • Low Input Bias Current: Features a low input bias current for minimal input signal distortion.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output short circuits.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in various applications.

Benefits

  • Fast Signal Processing: Enables fast signal processing and amplification with high slew rate and wide bandwidth.
  • Versatile Applications: Suitable for a wide range of applications, including audio, signal conditioning, and instrumentation.
  • Space Efficiency: Reduces board space and component count with two op-amps in a single package.
  • Reliable Performance: Delivers reliable performance with short-circuit protection and a wide supply voltage range.

The MC34072G-S08-R operates with both single and dual power supplies, and it's designed to offer excellent performance in demanding applications. Its high slew rate allows it to accurately amplify fast-changing signals, while its wide bandwidth ensures that it can handle a broad range of frequencies without significant attenuation. The low input bias current minimizes the effect on the input signal, ensuring accurate amplification. The operational temperature ranges from -40°C to +85°C. The S08 package refers to a small outline integrated circuit (SOIC) with 8 pins. It is a cost-effective and commonly available amplifier, suitable for both prototyping and production runs.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
1,130+ $0.0885 $100.0050
1,755+ $0.0857 $150.4035
2,410+ $0.0830 $200.0300
3,120+ $0.0802 $250.2240
4,175+ $0.0719 $300.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,100 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess