EN
  • EN
  • DE

MAX1895EGI

Part No MAX1895EGI
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description CCFL BACKLIGHT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 20kHz ~ 300kHz
Voltage - Supply 4.6V ~ 28V
Current - Supply 3.2 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MAX1895
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 925212-MAX1895EGI
Ultra Librarian 3D Model Ultra Librarian MAX1895EGI CAD Model

Description

The MAX1895EGI is a high-performance, integrated power-management IC (PMIC) from Maxim Integrated, designed to cater to the demanding needs of complex digital systems. This versatile PMIC is ideal for applications that require multiple power rails with high efficiency and tight regulation.

Key Features

  • Multiple Output Channels: The MAX1895EGI provides several regulated outputs, ensuring that various components of a system can be powered efficiently from a single IC.
  • High Efficiency: With its advanced design, this PMIC operates with high efficiency, which helps to minimize heat generation and power loss, extending battery life in portable applications.
  • Precision Voltage Regulation: The device offers tight regulation for critical voltages, ensuring stable operation of sensitive digital circuits.
  • Programmable Sequencing: The power-up and power-down sequence can be programmed, allowing for controlled startup and shutdown of different system components.
  • Thermal Management: The MAX1895EGI features built-in thermal protection to safeguard against overheating, enhancing system reliability.
  • Compact Package: Housed in a compact, surface-mount package, this PMIC saves valuable board space in densely packed electronic systems.

Applications

The versatile nature of the MAX1895EGI makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • PDAs and Mobile Handheld Devices
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Embedded Systems

Technical Specifications

The MAX1895EGI is designed with the following technical specifications:

  • Integrated multiple DC-DC converters and LDOs
  • Adjustable output voltages for system flexibility
  • High switching frequencies to enable the use of small external components
  • Soft-start capability to reduce inrush current
  • Overvoltage and undervoltage protection
  • Overcurrent protection
  • Low quiescent current

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1895EGI is an excellent choice for designers looking to optimize power management in their next-generation digital devices.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess