Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 043069-TEA1522P/N2,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1522P/N2,112 CAD Model

Description

The TEA1522P/N2,112 is a high-performance, energy-efficient switch mode power supply (SMPS) controller IC from the renowned semiconductor manufacturer NXP Semiconductors. This IC is part of NXP's GreenChip™ series, designed to provide a compact and robust power management solution for a wide range of applications.

Key Features

  • High Efficiency: With its GreenChip technology, the TEA1522P/N2,112 ensures high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Low Standby Power: The device is optimized for low standby power consumption, which is critical for meeting modern energy-saving regulations.
  • Frequency Modulation: It offers frequency modulation for reduced Electromagnetic Interference (EMI), ensuring compliance with international EMI standards.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the power supply during low input voltage conditions.
  • Over-Temperature Protection: The IC includes over-temperature protection to prevent overheating and potential damage to the circuit.

Applications

The TEA1522P/N2,112 is versatile and can be used in various applications, including:

  • Consumer electronics such as LCD monitors and TVs
  • Standby and auxiliary power supplies
  • Adapters for mobile devices
  • Networking and communication equipment

Technical Specifications

  • Package: DIP8
  • Voltage Range: The IC operates at an input voltage range that supports typical applications.
  • Switching Frequency: The device features an adjustable switching frequency for design flexibility.
  • Control Method: It utilizes a fixed-frequency current mode control method for stable and efficient operation.

In summary, the TEA1522P/N2,112 from NXP is a highly integrated, reliable, and energy-efficient solution for power supply designs. Its advanced features and compliance with energy standards make it an ideal choice for designers looking to create compact and eco-friendly electronic products.

You May Also Be Interested in

NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Need more? Email Us
ECAD model for TEA1738F
NXP / Nexperia
IC SMPS CTLR W/PWR SWITCH 7-SOIC
Lowest to $5.6478
ECAD model for TEA1721BT/N1,118
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
Lowest to $0.6231
ECAD model for TL3842DR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
Need more? Email Us
ECAD model for TL3842DRG4-8
ON Semiconductor
IC REG LIN SWITCHING VOLT MODE / Converter Offline Topology
Need more? Email Us
ECAD model for MC33363P
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SOIC
Need more? Email Us
ECAD model for TEA1733AT/N1
Infineon Technologies
IC OFFLINE CTRLR SMPS CM 8DIP
Lowest to $1.2263
ECAD model for TDA16822
NXP / Nexperia
IC CTRLR SMPS GREEN CM 14SOIC
Need more? Email Us
ECAD model for TEA1654T/N1
NXP / Nexperia
IC CTRLR SMPS OCP UVD HV 8DIP
Lowest to $1.5071
ECAD model for TEA1522P

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention