Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13.2V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 80%
Frequency - Switching 26.5kHz to 78kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 212790-TEA1738F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1738F CAD Model

Description

Product Overview: TEA1738F from NXP

The TEA1738F is a highly integrated GreenChip™ SMPS (Switched Mode Power Supply) controller IC from NXP Semiconductors, designed to deliver excellent performance in power supply systems. This innovative component is engineered to meet the stringent requirements of low-power applications, offering an optimal solution for power-efficient designs.

Key Features

  • High Efficiency: The TEA1738F is built to maximize efficiency across a wide load range, making it ideal for applications that demand energy-saving capabilities without compromising on performance.
  • Low Standby Power: With its focus on reducing energy consumption, the TEA1738F ensures minimal power usage in standby mode, contributing to the overall efficiency of the system.
  • Integrated Protection Features: This controller IC comes equipped with various protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of your power supply design.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1738F utilizes frequency modulation, allowing for smoother operation and compliance with EMI standards.
  • Valley Switching: The valley switching technique is implemented to ensure that switching occurs at the lowest possible energy point in the waveform, further improving the efficiency of the system.

Applications

The versatility of the TEA1738F makes it suitable for a wide range of applications, including:

  • Adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as set-top boxes and gaming consoles

Conclusion

The TEA1738F from NXP is a feature-rich SMPS controller that combines energy efficiency, advanced protection, and low standby power consumption. Its integration of cutting-edge technologies like frequency modulation and valley switching positions it as a top choice for developers looking to create power supplies that meet the highest standards of performance and energy conservation.

You May Also Be Interested in

NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Need more? Email Us
ECAD model for TEA1738F
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SOIC
Need more? Email Us
ECAD model for TEA1733AT/N1
NXP / Nexperia
Need more? Email Us
ECAD model for TEA1523T
NXP / Nexperia
IC CTLR SMPS SW MODE 16SOIC
Lowest to $3.0723
ECAD model for TEA1655T/N1
NXP / Nexperia
IC CTRLR SMPS OCP UVD HV 8DIP
Lowest to $1.5071
ECAD model for TEA1522P
ON Semiconductor
IC REG LIN SWITCHING VOLT MODE / Converter Offline Topology
Need more? Email Us
ECAD model for MC33363P
NXP / Nexperia
IC CTRLR SMPS OVP UVLO HV 8DIP
Lowest to $1.5071
ECAD model for TEA1523P
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.1306
ECAD model for NCP1203P100
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $7.3864
ECAD model for VIPER27HD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention