EN
  • EN
  • DE

TEA1654T/N1

Part No TEA1654T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN CM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 24kHz to 63kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 053520-TEA1654T/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1654T/N1 CAD Model

Description

Product Overview: TEA1654T/N1

The TEA1654T/N1 is a high-performance, integrated circuit designed by NXP Semiconductors for advanced power supply solutions. This GreenChip III controller is specifically engineered to drive Power Factor Correction (PFC) and resonant converters with outstanding efficiency and reliability, making it an ideal choice for a wide range of applications including adapters, LCD and PDP TVs, and power supplies for PCs, servers, and telecom systems.

Key Features

  • High Efficiency: With its advanced control techniques, the TEA1654T/N1 ensures high efficiency over a wide load range, which is essential for meeting today's energy-saving standards.
  • Integrated PFC and LLC Controllers: The device features both Power Factor Correction and LLC resonant converter control, providing a cost-effective solution that reduces external component count.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1654T/N1 incorporates frequency modulation, thereby simplifying the design of EMI filters.
  • GreenChip Technology: As part of NXP's GreenChip family, this IC contributes to the development of green and energy-efficient power supplies.
  • Protection Features: It includes various protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protections to ensure safe operation under abnormal conditions.

Applications

The versatility of the TEA1654T/N1 allows it to be used in a broad spectrum of applications. Its high efficiency and integrated features make it particularly suitable for:

  • Switched-mode power supplies (SMPS)
  • Adapters for notebooks and mobile devices
  • Flat-panel television power supplies
  • Power supplies for desktops, servers, and networking equipment

Technical Specifications

The TEA1654T/N1 operates over a wide supply voltage range and is housed in a compact SO16 package. It is designed to work seamlessly with other NXP semiconductor products, offering designers a complete solution for power management systems.

Conclusion

In summary, the TEA1654T/N1 from NXP Semiconductors is a cutting-edge solution for modern power supply designs. Its integration of PFC and LLC controllers, coupled with its high efficiency and robust protection features, make it a top choice for designers looking to create compact, energy-efficient power supplies without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess