EN
  • EN
  • DE

TEA1522P

Part No TEA1522P
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OCP UVD HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 043068-TEA1522P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1522P CAD Model

Description

TEA1522P - NXP Energy Efficient PFC Controller

The TEA1522P from NXP Semiconductors is a highly integrated Power Factor Correction (PFC) controller IC designed for use in a variety of power supply applications. This IC is part of NXP's GreenChip™ family, which is renowned for its energy efficiency and is specifically engineered to meet the stringent requirements of modern power supply standards.

The TEA1522P offers a cost-effective solution for achieving high power factor and low THD (Total Harmonic Distortion) in power supplies. It is particularly suited for applications such as LCD monitors, TVs, power adapters, and other low-power consumer electronics where power efficiency is critical.

Key Features:

  • High Integration: The TEA1522P integrates functions such as undervoltage lockout, overvoltage protection, and soft-start, reducing the need for external components and simplifying the design process.
  • GreenChip™ Technology: This technology ensures that the device operates with high efficiency, contributing to energy savings and compliance with global energy standards.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1522P employs frequency modulation. This feature is particularly important in applications sensitive to noise.
  • Low Standby Power: The IC is designed to consume very low power in standby mode, making it ideal for applications that require compliance with energy-saving regulations.
  • Universal Supply Voltage: It can operate across a wide range of input voltages, making it suitable for global use without the need for adjustments.

With its robust feature set and commitment to energy efficiency, the TEA1522P is an excellent choice for designers looking to create power supplies that not only perform well but also contribute to a greener environment. Its ease of use, combined with support from NXP's comprehensive technical resources, ensures a smooth design process and a reliable end product.

Whether you're developing power supplies for consumer electronics or industrial applications, the TEA1522P offers the performance, efficiency, and reliability that modern power solutions demand.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess