EN
  • EN
  • DE

SI3011G

Part No SI3011G
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189645-SI3011G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3011G CAD Model

Description

The SI3011G is an ISOmodem Direct Access Arrangement (DAA) device manufactured by Silicon Labs. This integrated circuit provides a comprehensive analog interface for connecting to telephone lines, enabling data communication over the Public Switched Telephone Network (PSTN). It is designed for use in embedded systems requiring modem functionality, such as point-of-sale terminals, remote monitoring systems, and industrial automation equipment.

Applications:

  • Point-of-Sale (POS) Terminals: Enables secure data transmission for payment processing via telephone lines.
  • Remote Monitoring Systems: Used in applications like security systems and environmental monitoring to transmit data remotely.
  • Industrial Automation Equipment: Provides communication capabilities for remote control and data acquisition in industrial settings.
  • Set-Top Boxes: Supports interactive services and data downloads via modem connections.
  • Medical Devices: Facilitates remote diagnostics and data transmission in medical equipment.

Features:

  • Integrated DAA Functionality: Includes all necessary components for interfacing with telephone lines, simplifying design and reducing board space.
  • ISOmodem Technology: Provides robust isolation between the digital and analog sides of the modem, enhancing safety and reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Programmable Configuration: Allows flexible customization to meet specific application requirements.
  • Compliance with International Standards: Meets global regulatory requirements for telephone line interfaces.

Benefits:

  • Simplified Design: Reduces the complexity of modem interface design, shortening development time and lowering costs.
  • Enhanced Reliability: ISOmodem technology ensures robust isolation, protecting sensitive digital circuitry from telephone line transients.
  • Improved Performance: Provides high-quality signal transmission and reception, maximizing data throughput.
  • Reduced Power Consumption: Enables longer battery life in portable devices and lowers overall energy costs.
  • Global Compatibility: Meets international standards, allowing deployment in various regions without requiring redesign.

The SI3011G integrates line voltage detection, ring detection, and hybrid circuitry within a single chip. It supports various modulation schemes and data rates, making it versatile for different modem applications. The isolation capabilities ensure that surges and voltage spikes on the telephone line do not damage connected equipment. Its low power consumption makes it especially useful in applications where power conservation is critical. The device is typically controlled via a serial interface, allowing seamless integration with microcontrollers and other digital systems. The 'G' suffix often indicates a specific revision or feature enhancement within the product family.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $21.6228

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess