Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family Fuses
Series SFF
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 6A
Voltage Rating - DC 24V
Response Time Fast
Package 0603 (1608 Metric)
Mounting Style SMD/SMT
Breaking Capacity @ Rated Voltage 35A
Melting I2t 1.125
Approvals UL
Operating Temperature Range -55°C ~ 125°C
Size / Dimension 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
DC Cold Resistance 0.012 Ohm
Catalog SFF Series
Win Source Part Number 056905-0603SFF600F/24-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603SFF600F/24-2 CAD Model

Description

Product Description

The 0603SFF600F/24-2 is a versatile, ultra-fast surface-mount fuse, crucial for safeguarding electronic circuits from sudden current spikes and electrical faults.

Features and Benefits

  • Ultra-fast acting for immediate interruption of overcurrent.
  • Miniature 0603 footprint ideal for compact electronics.
  • Robust design ensures long-lasting circuit protection.
  • Supports a wide range of voltage and current ratings.

Applications

  • Computing equipment
  • Battery-powered devices
  • Automotive infotainment systems
  • Security systems
  • Network interface cards

Additional Details

Designed to meet rigorous industry standards, the 0603SFF600F/24-2 delivers exceptional reliability and performance, ensuring optimal circuit protection across various applications.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 25A 250VAC 125VDC 3AB / Fuse Miniature Fast Acting 25A 250V Holder Cartridge 6.35 X 31.75mm Ceramic Carton CSA/UL
Need more? Email Us
ECAD model for BK/ABC-25-R
Schurter Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Fuse Subminiature Fast Acting 5A 250V Radial 11.5 X 5mm Thermoplastic Bag cULus
Need more? Email Us
ECAD model for 7100.1022.13
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP
Eaton Bussmann
FUSE CERAMIC 4A 250VAC 5X20MM / 4 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Lowest to $0.6569
ECAD model for S505-4-R
Multicomp
Fuse Micro 630mA 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MST 630MA 250V
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC/VDC / Fuse Slow Blow Acting 5A 125V Holder Cartridge 2 X 7mm Ceramic Bag cULus
Need more? Email Us
ECAD model for 7010.9968.63
Littelfuse Inc.
FUSE BOARD MNT 630MA 250VAC RAD
Need more? Email Us
ECAD model for 37006300000
Eaton Bussmann
FUSE BRD MNT 7A 125VAC/VDC 2SMD / 7 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Lowest to $0.9270
ECAD model for CB61F7A-TR1
Eaton Bussmann
FUSE .250 BLACK BARRIER SMD TR / Fuse Fast Acting 0.25A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F250MA-TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1417 $50.3035
865+ $0.1162 $100.5130
1,335+ $0.1126 $150.3210
1,835+ $0.1090 $200.0150
2,375+ $0.1053 $250.0875
3,175+ $0.0945 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 355 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention