EN
  • EN
  • DE

TEA1721BT/N1,118

Part No TEA1721BT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SMPS CTLR W/PWR SWITCH 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17V
Supply Voltage - Operating 8.5 V to 35 V
Duty Cycle 75%
Frequency - Switching 22.5kHz to 50.5kHz
Power (Watts) 5W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SO
Mounting Surface Mount
Win Source Part Number 132202-TEA1721BT/N1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1721BT/N1,118 CAD Model

Description

The TEA1721BT/N1,118 is a compact, low-power switch mode power supply (SMPS) controller integrated circuit (IC) designed by NXP Semiconductors. This versatile IC is particularly suitable for applications requiring efficient power conversion with minimal external components. It is a popular choice for designers looking to create cost-effective and energy-efficient power supplies for a wide range of consumer electronics, including set-top boxes, modems, routers, and other low-power devices.

Key Features

  • High Efficiency: The TEA1721BT/N1,118 is designed to provide a high level of efficiency, which helps to minimize power loss during conversion and contributes to the energy-saving features of the end product.
  • Low Standby Power: With its focus on low-power operation, this IC ensures that the standby power consumption is kept to a minimum, making it ideal for applications that require compliance with energy regulations such as Energy Star.
  • Wide Supply Voltage Range: It supports a wide input voltage range, accommodating various power sources and making it versatile for use in different global markets.
  • Integrated Protections: The device includes several built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which enhance the safety and reliability of the power supply.
  • Flexible Application: It can be used in both buck and buck-boost converter topologies, providing design flexibility to engineers.

Technical Specifications

  • Package: SOT23-6
  • Switching Frequency: Up to 1.4 MHz
  • GreenChip™ Technology for eco-friendly solutions

Applications

The TEA1721BT/N1,118 is suitable for a variety of applications that require compact and efficient power conversion. It is commonly used in:

  • Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Portable and Battery-Powered Equipment
  • Networking Devices such as Modems and Routers

By incorporating the TEA1721BT/N1,118 into your design, you can ensure a high-performance power supply that meets stringent energy efficiency standards while maintaining a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,848 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess