EN
  • EN
  • DE
  • IT

TL3842DRG4-8

Part No TL3842DRG4-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 212958-TL3842DRG4-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842DRG4-8 CAD Model

Description

The TL3842DRG4-8 is a versatile Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This particular model, with its fixed-frequency current-mode PWM control architecture, offers an efficient solution for designers looking to implement a reliable and stable switch-mode power supply.

One of the standout features of the TL3842DRG4-8 is its ability to operate at a nominal switching frequency of 8kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller, less expensive passive components. The device is equipped with an internal oscillator, whose frequency is temperature-compensated and ensures consistent performance over various operating conditions.

The controller integrates multiple protection features to enhance system reliability. This includes under-voltage lockout (UVLO) to ensure the controller only operates when the supply voltage is sufficient, and over-current protection to prevent damage to the power supply components in the event of a short circuit or overload condition.

Additionally, the TL3842DRG4-8 boasts a low start-up current of less than 0.5 mA, which contributes to the reduction of standby power consumption, making it an excellent choice for energy-sensitive applications. The device's high-voltage capability allows it to directly interface with the rectified mains voltage, simplifying the design of offline power supplies.

The controller is available in a compact 14-pin SOIC package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for use in a variety of environments, from industrial to consumer electronics.

Overall, the TL3842DRG4-8 from Texas Instruments is a robust and efficient solution for power supply design, offering a combination of performance, protection features, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess