EN
  • EN
  • DE

TDA9802

Part No TDA9802
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard VIF-PLL demodulator and FM-PLL detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266430-TDA9802
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9802 CAD Model

Description

The TDA9802 is an integrated circuit designed and manufactured by NXP Semiconductors. It is a versatile solution tailored specifically for television and VCR applications, featuring a multistandard vision IF (Intermediate Frequency) amplifier with QSS (Quasi-Split Sound) and FM radio support. This IC is part of NXP's commitment to providing advanced solutions for audio and video processing in consumer electronics.

Key Features

  • Multi-Standard Support: The TDA9802 is capable of handling various television standards, including B/G, I, D/K, and L, making it a flexible choice for global applications.
  • Integrated Filters: It includes on-chip bandpass and trap filters which minimize the need for external components and simplify the design process.
  • Sound Carrier Processing: The IC provides QSS-IF and FM-IF demodulation, enabling it to process the sound carrier with high fidelity and minimal external circuitry.
  • AGC Function: With its built-in Automatic Gain Control (AGC) function, the TDA9802 ensures consistent performance across varying signal conditions.

Applications

The TDA9802's versatility makes it well-suited for a wide range of applications in the consumer electronics industry. Its primary use is in the following:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Portable media devices

Technical Specifications

Some of the technical specifications of the TDA9802 include:

  • Supply voltage range: 4.5 V to 12 V
  • Low radiation
  • Gain controlled by the video detector
  • High AGC range on-chip

Conclusion

In conclusion, the TDA9802 by NXP is a high-performance, multistandard IF amplifier designed for seamless integration into television and VCR systems. Its robust feature set, including integrated filters and AGC, make it a highly efficient component for manufacturers looking to deliver superior audio and video quality in their products.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,056 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess