EN
  • EN
  • DE

DRV8804PWP

Part No DRV8804PWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV UNIPLR 8.20V 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name DRV8804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917262-DRV8804PWP
Ultra Librarian 3D Model Ultra Librarian DRV8804PWP CAD Model

Description

DRV8804PWP Motor Driver from Texas Instruments

The DRV8804PWP from Texas Instruments is a highly versatile motor driver designed to efficiently control brushed DC motors, stepper motors, and other similar inductive loads. This integrated circuit is housed in a 16-pin HTSSOP package with PowerPAD™ and is engineered to deliver robust performance for a wide array of applications, including printers, scanners, office automation machines, gaming machines, factory automation, and robotics.

Key Features:

  • Flexible Supply Voltage: The DRV8804PWP operates with a motor power supply voltage range of 8 V to 36 V, which allows it to be used in various systems without the need for additional voltage regulation.
  • Output Current Capacity: It can deliver up to 2.8 A of output current per channel with proper heat sinking, making it suitable for driving a wide range of motors.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), ensuring safe operation and longevity of the motor driver and the system it controls.
  • Serial Interface Control: The DRV8804PWP can be controlled via a simple serial interface, which reduces the number of GPIOs required from the host controller and simplifies the system design.
  • Configurable Decay Modes: Users can select between slow, fast, or mixed decay modes, providing flexibility in tuning the motor driver for optimal performance.

Applications:

The DRV8804PWP is an ideal choice for driving bipolar stepper motors or brushed DC motors in various applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create reliable and efficient systems.

Quality and Reliability:

As with all Texas Instruments products, the DRV8804PWP is designed to meet high-quality standards, ensuring reliable operation in the field. The device is supported by Texas Instruments' comprehensive technical documentation, making integration into your design a smooth process.

Whether you're designing a new stepper motor application or looking to upgrade your existing system, the DRV8804PWP motor driver offers the performance, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8142 $52.9230
135+ $0.7627 $102.9645
205+ $0.7370 $151.0850
295+ $0.6854 $202.1930
380+ $0.6597 $250.6860
475+ $0.6339 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess