EN
  • EN
  • DE

IP4027CX20

Part No IP4027CX20
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753674-IP4027CX20
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4027CX20 CAD Model

Description

Introducing the NXP IP4027CX20 - A Robust Integrated Passive Device

The NXP IP4027CX20 is a state-of-the-art Integrated Passive Device (IPD) designed for a myriad of applications requiring high performance and reliability. This compact solution is a testament to NXP's commitment to providing innovative and efficient components that cater to the ever-evolving demands of the electronics industry.

Key Features

  • High Integration: The IP4027CX20 integrates multiple passive components into a single package, significantly reducing PCB space requirements and simplifying circuit design.
  • Low Insertion Loss: With its optimized design, this IPD ensures minimal signal attenuation, making it ideal for high-frequency applications.
  • Excellent ESD Protection: It offers superior Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from static damage.
  • Impedance Matching: The device is engineered to provide precise impedance matching, which is crucial for maintaining signal integrity in communication systems.

Applications

The versatility of the NXP IP4027CX20 allows it to be utilized in a wide range of applications, including but not limited to:

  • RF circuitry in mobile and wireless communication devices
  • Signal conditioning elements in high-speed data interfaces
  • Impedance matching networks for antennas and transceivers
  • Filtering components in audio and video equipment

Technical Specifications

The IP4027CX20 boasts an impressive set of specifications that underline its performance capabilities:

  • Package: Compact, surface-mountable design
  • Operating Frequency: Designed to work effectively across a broad range of frequencies
  • Temperature Range: Built to operate reliably in a wide temperature range, ensuring stability across various environmental conditions

With the NXP IP4027CX20, designers and engineers can expect a reduction in design complexity, enhanced system performance, and a reliable solution for their passive component needs. Its integration of multiple passive components into a single package not only streamlines the design process but also enhances overall system robustness. If you're looking for a high-quality IPD that delivers both performance and convenience, the NXP IP4027CX20 is an excellent choice.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6858 $60.9154
31+ $3.8450 $119.1950
47+ $3.7249 $175.0703
65+ $3.6048 $234.3120
83+ $3.4846 $289.2218
111+ $3.1243 $346.7973
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess