EN
  • EN
  • DE

UPC2721

Part No UPC2721
Manufacturer NEC
Catalog Electronic Wholesale
Description GENERAL PURPOSE L-BAND DOWN CONVERTER ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277599-UPC2721
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2721 CAD Model

Description

The UPC2721 is a Silicon Bipolar MMIC Wideband Amplifier originally manufactured by NEC, now Renesas Electronics. It's designed for use in high-frequency applications requiring high gain and low noise. The amplifier is suitable for applications in communications equipment, instrumentation, and other RF systems.

Applications

  • RF Amplifiers: Used as a gain stage in RF receiver and transmitter circuits.
  • Oscillators: Can be used in oscillator designs.
  • Instrumentation: Used in test and measurement equipment.
  • Communications Equipment: Broadband amplifiers in communication systems.
  • Cable TV Amplifiers: Used in CATV infrastructure.

Features

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Low Noise Figure: Minimizes added noise for sensitive receiver applications.
  • Silicon Bipolar Technology: Provides robust performance and reliability.
  • Single Power Supply: Simplified biasing and power requirements.
  • Compact Package: Allows for integration into small form factor designs.

Benefits

  • Increased Signal Strength: Amplifies weak signals for improved detection.
  • Improved Sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Wide Application Range: Suitable for a variety of high-frequency applications.
  • Simplified Design: Single power supply and compact package simplify circuit design.
  • High Reliability: Silicon Bipolar technology provides robust and stable performance.

Additional Details

The UPC2721 is typically biased with a single positive power supply. External components are usually required for biasing and impedance matching to optimize performance at the desired frequency. The device's gain and bandwidth characteristics depend on the specific biasing conditions and external components used. Careful layout and component selection are critical for achieving optimal performance in high-frequency applications. The UPC2721 is available in various surface-mount packages, facilitating easy integration into modern circuit boards. Datasheets provide detailed information on recommended biasing conditions, performance characteristics, and application examples.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess