EN
  • EN
  • DE

DRV8823DCA

Part No DRV8823DCA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 4-BRIDGE SERIAL INTERFACE MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Serial
Technology Power MOSFET
Applications General
Output Current 1.5A
Operating Supply Voltage 8 V ~ 32 V
Voltage - Load 8 V ~ 32 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 48-HTSSOP
Win Source Part Number 1168595-DRV8823DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8823
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8823DCA CAD Model

Description

The DRV8823DCA from Texas Instruments is a versatile motor driver integrated circuit designed to drive a variety of motors including stepper, brushed DC, and solenoids. This IC is part of the DRV88xx series, known for their robust performance and integration features that make them ideal for a wide range of applications.

Key Features:

  • Quad-Bridge Motor Driver: The DRV8823DCA can drive up to four DC motors or two stepper motors simultaneously, making it a highly flexible solution for multi-motor applications.
  • High Output Drive Capability: With an output drive capacity of up to 1.5A per channel and 3.0A peak, this driver can handle a wide range of motor requirements.
  • Low RDS(ON) Outputs: The device features low on-resistance outputs which reduce power dissipation, thereby improving efficiency and reliability.
  • Microstepping Support: For stepper motors, the DRV8823DCA supports up to 1/8 microstepping, enabling precise motor control and smoother operation.
  • Integrated Protection Features: The motor driver includes overcurrent, thermal shutdown, and under-voltage lockout protections, ensuring the safety and longevity of your motor control system.
  • 3.3V to 5V Logic Input: The logic input voltage is compatible with a wide range of microcontrollers, which simplifies the interface and design process.
  • Power-On Reset: A built-in power-on reset function ensures that the motor driver starts in a known state for reliable operation.

Applications:

The DRV8823DCA is suitable for a diverse array of applications, including but not limited to:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Consumer Electronics
  • Medical Devices

Package and Availability:

This motor driver is available in a 32-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. The DRV8823DCA is part of Texas Instruments' commitment to providing advanced solutions for motor control and is available through various distributors and Texas Instruments' own website.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7541 $52.2951
26+ $3.9008 $101.4208
40+ $3.7789 $151.1560
55+ $3.6570 $201.1350
71+ $3.5351 $250.9921
95+ $3.1694 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,999 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess