EN
  • EN
  • DE

P1013NSE2LFB

Part No P1013NSE2LFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ, 32 BIT POWER ARCH SOC, 1G / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P1
Package Bulk
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.055GHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, I2S, MMC/SD, SPI
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names NXPNXPP1013NSE2LFB,2156-P1013NSE2LFB-FR
Standard Package 1
Win Source Part Number 1224880-P1013NSE2LFB
Ultra Librarian 3D Model Ultra Librarian P1013NSE2LFB CAD Model

Description

The P1013NSE2LFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking, industrial, and general embedded applications. This processor is part of the QorIQ P1 family, which is renowned for its advanced integration and comprehensive feature set.

Key Features

  • Core: The P1013NSE2LFB features a single e500 core that operates at a frequency of up to 800 MHz, delivering the optimal balance between performance and power consumption.
  • Architecture: It is built on Power Architecture technology, which is well-known for its robustness and reliability in embedded systems.
  • Network Performance: With integrated hardware acceleration for packet parsing, classification, and QoS, this processor is optimized for networking tasks.
  • Connectivity: The device includes a rich set of interfaces, such as dual Gigabit Ethernet controllers, USB 2.0, SATA 2.0, and PCI Express for versatile connectivity options.
  • Memory Support: It supports DDR2 and DDR3 memory with ECC, ensuring data integrity for critical applications.
  • Security: The processor features advanced security capabilities, including secure boot, encryption, and tamper detection, making it ideal for applications where data security is paramount.

Applications

The P1013NSE2LFB processor is designed for a wide range of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems requiring real-time processing and connectivity.
  • Embedded computing and storage platforms that benefit from high-integration and low-power operation.

Energy Efficiency and Environmental Considerations

With its focus on energy efficiency, the P1013NSE2LFB helps reduce the environmental impact of technology. It is designed to operate within a low thermal envelope, which minimizes the need for complex cooling solutions and contributes to a greener footprint.

Conclusion

The NXP P1013NSE2LFB is a versatile and efficient processor that provides a solid foundation for building reliable, high-performance embedded systems. With its advanced features and connectivity options, it stands as an excellent choice for designers looking to create sophisticated solutions in a variety of markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $347.4901 $347.4901
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess