EN
  • EN
  • DE

LM48410SQE/NOPB

Part No LM48410SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W STER 24QFN / Audio Amp Speaker 2-CH Stereo 2.3W Class-D 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.3W x 2 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Features 3D, Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-WQFN (4x4)
Package 24-WFQFN Exposed Pad
Win Source Part Number 779238-LM48410SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM48410
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM48410SQE/NOPB CAD Model

Description

Product Overview: LM48410SQE/NOPB

The LM48410SQE/NOPB is a high-performance audio power amplifier from Texas Instruments designed to meet the demanding requirements of portable multimedia devices. Its compact and efficient design makes it an ideal choice for applications where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: Capable of delivering 2.2W of continuous output power into an 8-ohm load with less than 1% distortion (THD+N).
  • Efficiency: Features a high-efficiency Class D operation that significantly reduces power consumption, which is critical for battery-powered devices.
  • Noise Suppression: Equipped with an advanced EMI suppression technology that minimizes electromagnetic interference, ensuring clean audio output and compliance with regulatory standards.
  • Thermal Protection: Integrated thermal shutdown protection that guards against overheating, enhancing the longevity and reliability of the device.
  • Volume Control: Offers a built-in digital volume control for easy adjustment of audio levels.
  • Low Profile: Available in a space-saving LLP-16 package, making it suitable for compact electronics without compromising performance.

Applications

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Tablets and Ultrabooks
  • Bluetooth Speakers
  • Portable Gaming Devices

The LM48410SQE/NOPB is engineered to provide high-quality audio amplification with minimal power loss, making it an optimal solution for designers who need to balance performance with power constraints. Its robust feature set, including advanced EMI suppression and thermal protection, ensures that the device can deliver superior audio performance in a wide range of environmental conditions and use cases.

Whether you are developing the latest smartphone, a compact Bluetooth speaker, or any other portable audio solution, the LM48410SQE/NOPB offers a blend of power, performance, and practicality that can help you achieve your design goals.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess