EN
  • EN
  • DE

MC68SEC000AA20B1

Part No MC68SEC000AA20B1
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 20MHZ 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EC000 Microprocessor IC series 1 Core, 32-Bit 20MHz 64-QFP (14x14)
Manufacturer NXP
Series M680x0
Package Tray
Core Processor EC000
Speed 20MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC68SEC000AA20B1-ND, 935320955557, 2832-MC68SEC000AA20B1
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926222-MC68SEC000AA20B1
Ultra Librarian 3D Model Ultra Librarian MC68SEC000AA20B1 CAD Model

Description

The NXP MC68SEC000AA20B1 is a high-performance microprocessor that continues the legacy of the classic Motorola 68000 series. Designed to cater to embedded control applications, this processor is renowned for its robust instruction set and versatility. The MC68SEC000AA20B1 is an enhanced version of the original CPU, optimized for low-power consumption and efficient operation, making it an ideal choice for modern embedded systems.

Key Features

  • Clock Speed: This microprocessor operates at a clock speed of 20 MHz, delivering the processing power needed for a wide range of applications.
  • Architecture: The CPU features a 32-bit data bus and a 24-bit address bus, providing a balance between performance and cost-effectiveness.
  • Low Power Design: It is specifically designed for low-power applications, ensuring energy efficiency without compromising on performance.
  • Instruction Set: The processor supports a rich instruction set that is compatible with the MC68000, allowing for easy integration into systems that require backward compatibility.
  • Integration: With its CMOS technology, the MC68SEC000AA20B1 offers a high level of integration, reducing the need for additional components and simplifying the design of embedded systems.

Applications

The versatility of the NXP MC68SEC000AA20B1 makes it suitable for a myriad of applications, including but not limited to industrial control systems, automotive electronics, robotics, and telecommunications. Its ability to operate with low power consumption also makes it an excellent choice for portable devices and battery-operated equipment.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC68SEC000AA20B1 is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring long-term performance and stability.

Support and Resources

Developers can access extensive support and resources from NXP, including technical documentation, development tools, and community forums. This support helps to accelerate the development process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4106 $88.8212
4+ $36.4395 $145.7580
5+ $35.3007 $176.5035
7+ $34.1621 $239.1347
9+ $33.0233 $297.2097
12+ $29.6070 $355.2840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess