EN
  • EN
  • DE

T4240NXN7PQB

Part No T4240NXN7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 64BIT 24X 1.5GHZ 1932BGA / PowerPC e6500 Microprocessor IC QorIQ T4 12 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor PowerPC e6500
Number of Cores/Bus Width 12 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1Gbps (16), 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C
Case / Package 1932-BBGA, FCBGA
Supplier Device Package 1932-FCPBGA (45x45)
Additional Interfaces I²C, MMC/SD, PCIe, RapidIO, SPI, UART
Base Product Number T4240NXN7
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935322113557,T4240NXN7PQB-ND,568-14010
Standard Package 12
Win Source Part Number 1320944-T4240NXN7PQB
Ultra Librarian 3D Model Ultra Librarian T4240NXN7PQB CAD Model

Description

The T4240NXN7PQB is a high-performance, power-efficient integrated multicore processor from NXP Semiconductors, designed to meet the rigorous demands of networking and telecommunications infrastructure, as well as high-end embedded applications. This processor is part of the QorIQ T series, which is renowned for its exceptional computational power, data path acceleration, and network processing capabilities.

Key Features:

  • Core Architecture: The T4240NXN7PQB boasts 12 dual-threaded e6500 cores running at up to 1.8 GHz, delivering a remarkable 24 virtual cores (threads) for parallel processing. This makes it ideal for applications requiring high throughput and significant parallelism.
  • Data Path Acceleration Architecture (DPAA): This processor features NXP's advanced DPAA, which offloads complex networking tasks from the CPU cores, improving throughput and efficiency for packet parsing, classification, and distribution.
  • Integrated Security: With an on-chip security engine, the T4240NXN7PQB ensures secure data transactions and protects against threats, supporting protocols such as IPsec, SSL, TLS, and DTLS.
  • High-Speed Connectivity: The processor includes support for multiple high-speed interfaces, including 10 Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, facilitating fast data transfers and connectivity with a wide range of peripherals and network infrastructure.
  • Memory Support: It provides robust memory support with integrated memory controllers for DDR3/DDR3L/DDR4, ensuring compatibility with a variety of memory types and facilitating high-speed data access.
  • Virtualization: The T4240NXN7PQB supports hardware virtualization, allowing for efficient use of resources and isolation of virtual machines, which is crucial for cloud computing and network function virtualization (NFV).

Applications:

The versatile T4240NXN7PQB processor is suitable for a wide array of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • High-performance computing and data center infrastructure.
  • Military and aerospace systems requiring ruggedized, secure, and high-performance processing capabilities.
  • Storage controllers and network attached storage (NAS) devices.

With its combination of performance, security, and connectivity, the T4240NXN7PQB by NXP is a compelling choice for system designers looking to create sophisticated, high-performance computing solutions in the networking and telecommunications space.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $792.4594 $792.4594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess