EN
  • EN
  • DE

SDSDQ-016G-E11M

Part No SDSDQ-016G-E11M
Manufacturer Western Digital
Catalog Memory Cards
Description 16GB microSDHC(TF)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1456695-SDSDQ-016G-E11M
Manufacturer Western Digital
Ultra Librarian 3D Model Ultra Librarian SDSDQ-016G-E11M CAD Model

Description

The SDSDQ-016G-E11M is a 16GB microSDHC card from Western Digital's SanDisk Retail brand, one of the most renowned and trusted names in flash storage. This microSDHC card is designed to enhance the storage capabilities of smartphones, tablets, and digital cameras with a focus on reliability and efficiency. It is an ideal solution for users needing extra storage for their devices without compromising on performance. This card's suitability for a broad range of devices is testified by its compatibility with the microSD High Capacity (microSDHC) standard. SanDisk's expertise ensures that this card offers not just additional storage but also the durability required to safeguard your data in different environments. Manufactured by WD/SanDisk Retail, this card combines performance with the convenience of a widely compatible format, making it a superb choice for expanding your device's memory.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS MLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 MLC
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Omron
AI-C REPLACEMENT SD CARD NX7
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD FLASH 2MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 4GB CLSS 10 SLC / Memory Card microSD™ 4GB Class 10 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 10MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess