EN
  • EN
  • DE

EA DOGS102W-6

Part No EA DOGS102W-6
Manufacturer Display Visions
Catalog Optoelectronics
Description GRAPHIC DISPLAY FSTN BLACK -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLCD, OLED, Graphic
Manufacturer Display Visions
Series EA DOGS
Packaging Bag
Part Status Active
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Viewing Area 36.00mm W x 25.00mm H
Backlight Without Backlight
Dot Pixels 102 x 64
Interface SPI
Graphics Color Black
Background Color White
Dot Size 0.32mm W x 0.34mm H
Dot Pitch 0.33mm W x 0.35mm H
Base Product Number EADOGS102
Ultra Librarian 3D Model Ultra Librarian EA DOGS102W-6 CAD Model

You May Also Be Interested in

Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RGB DIFFUSED 6PLCC SMD
Lowest to $0.4468
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0805 YELLOW GREEN SMD
Lowest to $0.0064
Cree Inc.
LED RGB 6PLCC SMD R/A
Lowest to $0.8181
Wurth Electronics Inc
LED YELLOW CLEAR 2SMD BOTTOM ENT
Lowest to $0.5454
OSRAM Opto Semiconductors Inc.
LED LZ1 RED 734NM SMD
Need more? Email Us
XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
Cree Inc.
LED RGB 0404 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess