EN
  • EN
  • DE

T1042NSN7WQB

Part No T1042NSN7WQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4X E5500 1500MHZ DDR3L/ / PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Ethernet 1Gbps (5)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1042NSN7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935323749557
Standard Package 60
Win Source Part Number 990439-T1042NSN7WQB
Ultra Librarian 3D Model Ultra Librarian T1042NSN7WQB CAD Model

Description

Product Overview: NXP T1042NSN7WQB

The NXP T1042NSN7WQB is a high-performance, multi-core processor that is part of NXP's QorIQ T1 family of communication processors. This product is designed to cater to the evolving needs of networking, telecom, and industrial markets, offering an optimal balance of performance, power efficiency, and cost-effectiveness.

Key Features

  • Core Architecture: The T1042 features four e5500 cores, each capable of running up to 1.4 GHz, providing robust processing capabilities for complex tasks and applications.
  • Integrated Security: With advanced security features, the processor ensures data protection and secure networking, which is critical for today's connected systems.
  • Power Efficiency: Engineered for power-sensitive applications, the T1042NSN7WQB maintains a low-power profile without sacrificing performance, making it ideal for eco-conscious deployments.
  • Connectivity: This processor offers a rich set of I/O options, including multiple Gigabit Ethernet, USB, and PCIe interfaces, enabling versatile connectivity for a wide range of devices and peripherals.
  • Virtualization Support: Hardware virtualization support is built-in, allowing for efficient use of resources and improved system reliability, security, and isolation.

Applications

The T1042NSN7WQB is well-suited for a variety of applications, such as:

  • Networking equipment (routers, switches, gateways)
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Wireless infrastructure
  • Enterprise storage systems

Technical Specifications

Attribute Details
CPU Cores 4 x e5500
Frequency Up to 1.4 GHz
L2 Cache 1 MB
Power Architecture 64-bit
Security Advanced encryption and secure boot
Package FCBGA 780

The NXP T1042NSN7WQB processor is engineered for system designers who demand high performance, advanced security features, and versatile connectivity in their networking and industrial applications. Its robust feature set ensures that it can handle the complex workloads and data throughput required in modern connected environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess