EN
  • EN
  • DE

M02046G-14

Part No M02046G-14
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880475-M02046G-14
Ultra Librarian 3D Model Ultra Librarian M02046G-14 CAD Model

Description

The 880475-M02046G-14 is a limiting amplifier designed for use in Ethernet applications.

  • Package: 16-LSSOP
  • Mounting: surface mountable
  • Application: Ethernet
  • Status: active product from M/A-Com Technology Solutions
  • Standard Package: 1 pcs
  • Function: signal amplification and limiting

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess