EN
  • EN
  • DE

MCIMX6X1EVO10AB

Part No MCIMX6X1EVO10AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SX
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 227MHz, 1GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
SATA -
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Mounting Type Surface Mount
Package / Case 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1357380-MCIMX6X1EVO10AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X1EVO10AB CAD Model

Description

The NXP MCIMX6X1EVO10AB is a high-performance, energy-efficient processor designed for a wide range of multimedia and display applications. As part of the i.MX 6 series, this processor is built on ARM® Cortex®-A9 architecture, providing a perfect balance between high-performance processing and low power consumption.

Key Features

  • Core: ARM® Cortex®-A9 single/dual/quad-core options up to 1.2 GHz for a scalable solution.
  • Graphics: Integrated 2D and 3D graphics processors with 1080p video processing capabilities.
  • Memory: Supports various types of memory, including DDR3, DDR3L, LPDDR2, and MLCC, to provide flexibility in system design.
  • Connectivity: Comprehensive I/O interfaces for connectivity, including HDMI 1.4, PCI Express®, and Gigabit Ethernet.
  • Audio: High-quality audio with multiple audio interfaces including I2S, AC97, SPDIF, and more.
  • Advanced Security: Features hardware-enabled cryptography acceleration and secure boot for enhanced security.
  • Power Management: Integrated power management module with a wide range of operating voltages.

Applications

The versatility of the MCIMX6X1EVO10AB makes it suitable for a variety of applications, including:

  • Advanced industrial control and automation systems
  • In-vehicle infotainment and telematics
  • Interactive kiosks and digital signage
  • Smart energy management systems
  • Portable medical devices
  • Home automation and security systems

Why Choose MCIMX6X1EVO10AB?

With its robust multimedia features, extensive connectivity options, and a scalable multi-core platform, the NXP MCIMX6X1EVO10AB processor is an ideal choice for designers looking to develop sophisticated applications that require rich user interfaces and high-performance processing. Its energy-efficient design also ensures that systems can maintain optimal performance without compromising on power consumption, making it an excellent choice for both portable and stationary applications where efficiency is key.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8986 $73.7972
4+ $30.2758 $121.1032
6+ $29.3298 $175.9788
9+ $28.3836 $255.4524
11+ $27.4375 $301.8125
15+ $24.5991 $368.9865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess