EN
  • EN
  • DE

P89C664HFA/00,512

Part No P89C664HFA/00,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer NXP
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 4.75V ~ 5.25V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name P89C6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1273-5, 935267449512, P89C664HFA
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888472-P89C664HFA/00,512
Ultra Librarian 3D Model Ultra Librarian P89C664HFA/00,512 CAD Model

Description

The P89C664HFA/00,512 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leader in the electronic components industry. This MCU is part of the P89C family, known for their robust performance and reliability. Designed to cater to a wide range of applications, this particular model offers an optimal balance between computing power, energy efficiency, and cost-effectiveness.

Key Features

  • Core: The P89C664HFA/00,512 is built around an 80C51 microcontroller core, which is an 8-bit architecture renowned for its simplicity and ease of use. The core operates at a frequency of up to 40 MHz, providing a solid foundation for applications that require a combination of low power consumption and moderate processing capabilities.
  • Memory: It comes with an enhanced 64KB of flash memory, allowing ample space for complex programs and data storage. Additionally, it features 2048 bytes of RAM, which facilitates efficient data handling and multitasking.
  • I/O Ports: This MCU is equipped with 32 configurable input/output (I/O) ports, giving developers the flexibility to connect a variety of peripherals and implement diverse functionality.
  • Communication Interfaces: It supports multiple communication protocols, including a full-duplex UART, SPI, and I²C-bus, enabling it to easily interface with other devices and components within a system.
  • Power Management: The P89C664HFA/00,512 is designed with power-saving modes such as idle and power-down modes, which significantly reduce power consumption during periods of inactivity.

Applications

The versatility of the P89C664HFA/00,512 makes it suitable for a wide array of applications, particularly where efficient space and power management are crucial. Common applications include industrial control systems, home automation, automotive electronics, and embedded systems that require a reliable MCU for control and processing tasks.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The P89C664HFA/00,512 is no exception and is backed by NXP's robust technical support and extensive documentation, ensuring that developers have all the resources they need to successfully integrate this MCU into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess