EN
  • EN
  • DE

RKJXT1F42001

Part No RKJXT1F42001
Manufacturer ALPS Electric
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION .01A 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr ALPS Electric
Series RKJXT1F
Package Tray
Product Status Active
Type Joystick, 2 - Axis
Actuator Type Joystick
Switch Function 4-Way Directional, Center Select
Output Analog (Resistive)
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Resistance 1 Ohms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Operating Force 510gf
Standard Package 1,320 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1151210-RKJXT1F42001
Ultra Librarian 3D Model Ultra Librarian RKJXT1F42001 CAD Model

Description

The 1151210-RKJXT1F42001 is a joystick navigation switch that belongs to the RKJXT1F series.

  • Series: RKJXT1F
  • Function: 4-Way Directional Switch, Center Select
  • Voltage Rating: 5V DC
  • Current Rating: 10mA
  • Mounting Type: Through Hole
  • Termination Style: PC Pin
  • Packaging: Tray
  • Standard Package: 1,320 pieces
  • Manufacturer: ALPS Electric
  • Status: Active
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

C&K Components
THUMBSTICK DUAL AXIS W/MOM PB
Lowest to $3.6668
E-Switch
SWITCH NAVIGATION 20MA 15V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6376 $51.0136
27+ $3.8052 $102.7404
41+ $3.6863 $151.1383
57+ $3.5674 $203.3418
73+ $3.4485 $251.7405
98+ $3.0917 $302.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,493 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess