The NXP SSTVF16857 is a high-performance, 14-bit registered buffer designed for use in memory address driving and other critical applications where signal integrity and timing are essential. This device is part of NXP's high-speed, low-power consumption SSTVF series, making it an ideal choice for advanced computing and communication systems.
Key Features
- High-Speed Operation: The SSTVF16857 is capable of operating at high frequencies, providing a fast data flow that is crucial for modern applications.
- Low Power Consumption: Despite its high-speed capabilities, this registered buffer maintains low power consumption, reducing the overall energy requirement of the systems in which it is used.
- 3.3V LVTTL Compatible Inputs and Outputs: This feature allows for seamless integration with existing LVTTL logic levels, ensuring compatibility with a wide range of contemporary digital circuits.
- Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
- Flow-Through Architecture: Optimizes the PCB layout, facilitating easier routing and improved signal integrity.
Applications
The NXP SSTVF16857 is highly versatile and can be employed in a variety of applications, such as:
- Memory address driving in servers and workstations
- Communication infrastructure where signal delay and integrity are critical
- High-speed data paths in networking equipment
- Signal buffering in test and measurement systems
Technical Specifications
- Voltage Supply: 2.3V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: Available in multiple package options to suit various application requirements.
With its robust feature set and adherence to the strictest industry standards, the NXP SSTVF16857 registered buffer is a reliable and efficient solution for high-speed digital systems. Its integration into your design will ensure stable operation, precise timing, and compatibility with future technology developments.