EN
  • EN
  • DE

MAX4314ESD

Part No MAX4314ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 4CH 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 127MHz
Slew Rate 430V/μs
Supply Current 6.9mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4314
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213572-MAX4314ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4314ESD CAD Model

Description

The Maxim Integrated MAX4314ESD is a high-performance operational amplifier designed for video and high-speed signal processing applications. This device is a part of Maxim's precision op-amp family, offering a unique combination of speed, low noise, and low distortion, making it ideal for a wide range of applications.

Key Features

  • High-Speed Performance: With a bandwidth of 350MHz at a gain of +2, the MAX4314ESD is capable of handling high-speed signals with ease, ensuring minimal signal degradation in fast-paced environments.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in high-quality video and audio processing applications.
  • Low Noise: A low input voltage noise density of 2.9nV/√Hz at 1kHz makes this op-amp suitable for applications requiring a high signal-to-noise ratio.
  • Single-Supply Operation: The MAX4314ESD can operate from a single +3.3V to +5V supply, simplifying power supply design.
  • Disable Feature: It includes a disable feature that reduces power consumption and puts the outputs into a high-impedance state, which is useful for power-sensitive applications.
  • Package Options: The product is available in a 14-pin SO package, providing a compact solution for space-constrained applications.

Applications

The MAX4314ESD operational amplifier is versatile and can be used in various applications, including:

  • Professional video equipment
  • Broadcasting equipment
  • Test and measurement instruments
  • High-speed data acquisition systems
  • Medical imaging devices
  • Telecommunications infrastructure

Conclusion

The Maxim Integrated MAX4314ESD operational amplifier is a robust, high-speed op-amp that delivers exceptional performance for a multitude of applications. Its low noise, low distortion, and high bandwidth make it an excellent choice for professionals seeking quality and reliability in their signal processing circuits. With its single-supply operation and disable feature, the MAX4314ESD also offers design flexibility and power efficiency, making it a versatile component for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess