EN
  • EN
  • DE

MAX4311ESD+

Part No MAX4311ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP/VIDEO/MUX LP 4CH 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 345MHz
Slew Rate 430 V/μs
Current - Supply 6.9mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 143121-MAX4311ESD+
Ultra Librarian 3D Model Ultra Librarian MAX4311ESD+ CAD Model

Description

Maxim Integrated MAX4311ESD+ Video Amplifier

The MAX4311ESD+ is a high-performance, low-power video amplifier integrated circuit (IC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This particular IC is tailored for video and high-speed signal processing applications, making it an ideal choice for a variety of consumer and professional video electronics.

Key Features

  • Integrated Filters: The MAX4311ESD+ comes with integrated low-pass filters that are optimized for driving cables and reducing noise, making it perfect for video signal processing.
  • High-Speed Operation: With a 150MHz -3dB bandwidth, this video amplifier can handle high-speed video signals with ease, ensuring a crisp and clear output.
  • Low Power Consumption: Designed to be energy-efficient, the MAX4311ESD+ operates with a low quiescent current, making it suitable for battery-powered devices.
  • Single +5V Operation: The device can be powered by a single +5V supply, simplifying power supply design and reducing system complexity.
  • Shutdown Mode: An added shutdown feature enables the user to reduce power consumption further when the amplifier is not in use.
  • High Output Drive Capability: The IC is capable of driving 2Vpp into a 150Ω load, ensuring compatibility with a wide range of video devices and displays.

Applications

The MAX4311ESD+ is versatile and can be used in an array of applications that require high-quality video amplification. Some common applications include:

  • Video Cameras
  • Security Systems
  • Video Switchers
  • Portable and Handheld Video Devices
  • Video Transmission Systems
  • Video Test Equipment

Reliability and Packaging

Maxim Integrated ensures the reliability of the MAX4311ESD+ with rigorous testing and quality control measures. The device is offered in a 14-pin SOIC package, which is widely used and easily integrated into various circuit designs.

Overall, the MAX4311ESD+ from Maxim Integrated stands out as a robust and reliable video amplifier that offers exceptional performance for sophisticated video applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,764 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess