EN
  • EN
  • DE

SPC5668GK0MMGR

Part No SPC5668GK0MMGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit e200 RISC 2MB Flash 3.3V/5V Automotive 208-Pin MAP-BGA T/R | IC MCU 32BIT 2MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor e200z650
Data Bus Width 32-Bit
Speed 116MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 592K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 36x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 208-BGA
Supplier Device Package 208-MAPBGA (17x17)
Family Part Number SPC5668
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 758222-SPC5668GK0MMGR
Family Name SPC5668G
Introduction Date June 06, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5668GK0MMGR CAD Model

Description

The NXP SPC5668GK0MMGR is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This advanced MCU is part of NXP's MPC56xx family, which is renowned for its exceptional processing power, reliability, and a wide range of integrated features tailored to automotive applications.

Key Features:

  • Core: The SPC5668GK0MMGR is built around a 32-bit Power Architecture core, providing robust computational capabilities with high efficiency, making it ideal for real-time applications.
  • Memory: It is equipped with ample memory resources, including 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth operation of complex automotive software.
  • Clock Speed: With a maximum clock speed of up to 120 MHz, this microcontroller delivers the performance needed for time-sensitive tasks in vehicle systems.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, suitable for the harsh environments encountered in automotive contexts.
  • Communication Interfaces: The device includes multiple communication interfaces such as CAN, LIN, and FlexRay, providing versatile connectivity options for in-vehicle networks.
  • Advanced Timers: Featuring advanced timers, the SPC5668GK0MMGR supports complex timing and control operations required in powertrain, chassis, and body electronics.
  • Package: Housed in a 144-pin LQFP package, the microcontroller offers a compact footprint while maintaining accessibility for interfacing with other components.

Applications:

This NXP microcontroller is specifically designed for automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial and aerospace applications where reliability and performance are critical.

The SPC5668GK0MMGR represents the commitment of NXP to providing advanced solutions for the automotive industry, helping manufacturers to develop vehicles that are safer, more efficient, and more connected.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess